Schottky Power Rectifier, Switch-mode, 40 A, 250 V, D2PAK 2 LEAD, 800-REEL Product overview: MBRB40250TT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB40250TT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216289-MBRB40250TT4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 250V 40A D2PAK
DIODE SCHOTTKY 250V 40A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 488-MBRB40250TT4G-ND | 280-MBRB40250TT4G | 1216289-MBRB40250TT4G | MBRB40250TT4G | MBRB40250TT4G |
| Product Name | Single Diodes | Schottky 40 A 250 V Diode and Rectifier | Diodes, Rectifiers - Single - MBRB40250TT4G | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |