Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Barrier Rectifier, H-Series, 60 V, 30 A, D2PAK 2 LEAD, 800-REEL Product overview: MBRB30H60CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H60CTT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 122952-MBRB30H60CTT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 300μA @ 60V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBRB30H60CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVBB30H60CTT4G; SRS1660HRNG; SRS1660 RN; SRS1660HMNG;
Introduction Date: June 16, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
SCHOTTKY RECTIFIER, 15A, 60V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Common
SCHOTTKY RECT, 15A, 60V, TO263; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:780mV; Forward Surge RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30A/60V H-SERIES D2PAK
DIODE ARR SCHOTT 60V 15A D2PAK
DIODE SCHOTTKY 60V 15A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBRB30H60CTT4GOSTR-ND | 286-MBRB30H60CTT4G | 122952-MBRB30H60CTT4G | 01P4989 | 81Y6498 | MBRB30H60CTT4G | MBRB30H60CTT4G | MBRB30H60CTT4G |
| Product Name | Diode Arrays | Schottky 60 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRB30H60CTT4G | Schottky Rectifier, 15A, 60V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, 15A, 60V, To263; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK; D2PAK-3 | D2PAK; TO-263 (D2PAK) | TO-263 | D2PAK; D2PAK | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 15 amps |