Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Barrier Rectifier, 30 V, 30 A, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB3030CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3030CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1021441-MBRB3030CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A
Current - Reverse Leakage @ Vr: 600μA @ 30V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
SCHOTTKY RECTIFIER, CMN CTHD, 20A, D2PAK; Repetitive Peak Reverse Voltage:30V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:670mV RoHS Compliant: Yes
DIODE ARR SCHOTT 30V 15A D2PAK
Schottky Diodes & Rectifiers 30A 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRB3030CTG-ND | 286-MBRB3030CTG | 1021441-MBRB3030CTG | 26K3678 | MBRB3030CTG | MBRB3030CTG |
| Product Name | Diode Arrays | Schottky 30 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRB3030CTG | Schottky Rectifier, Cmn Cthd, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | D2PAK; D2PAK-3 | D2PAK; TO-263 (D2PAK) | D2PAK | D2PAK; D2PAK |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 15 amps |