onsemi Diode Arrays MBRB2545CTT4

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB2545CTT4OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
15A 45V Diode and Rectifier
286-MBRB2545CTT4
15A 45V Diode and Rectifier 286-MBRB2545CTT4
15A, 45V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 418B-04, D2PAK-3 Product overview: MBRB2545CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2545CTT4 can be used for catalog matching and distributor lookup.

15A, 45V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 418B-04, D2PAK-3 Product overview: MBRB2545CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2545CTT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB2545CTT4 - 1216270-MBRB2545CTT4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB2545CTT4
1216270-MBRB2545CTT4
Diodes, Rectifiers - Arrays - MBRB2545CTT4 1216270-MBRB2545CTT4
Manufacturer: ON Semiconductor Win Source Part Number: 1216270-MBRB2545CTT4 Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK-3 Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MBRB2545CT Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 820mV at 30A Current - Reverse Leakage at Vr: 200μA at 45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216270-MBRB2545CTT4
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK-3
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: MBRB2545CT
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 820mV at 30A
Current - Reverse Leakage at Vr: 200μA at 45V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB2545CTT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2545CTT4
Discrete Semiconductor Products - Diodes - Rectifiers MBRB2545CTT4
DIODE ARR SCHOTT 45V 15A D2PAK

DIODE ARR SCHOTT 45V 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MBRB2545CTT4OSTR-ND 286-MBRB2545CTT4 1216270-MBRB2545CTT4 MBRB2545CTT4
Product Name Diode Arrays 15A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB2545CTT4 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel D2PAK
IO 15 amps
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data