Diode Array 1 Pair Common Cathode Schottky 35V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: ON Semiconductor
Win Source Part Number: 022414-MBRB2535CTLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 12.5A
Current - Reverse Leakage @ Vr: 10mA @ 35V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
25A 35V Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB2535CTLT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 35V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2535CTLT4G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 12.5A 35V Low Vf
SCHOTTKY RECTIFIER, COMMON CATHODE, 25A, D2PAK; Repetitive Peak Reverse Voltage:35V; Average Forward Current:25A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:550mV RoHS Compliant: Yes
RECTIFIER, 12.5A, 35V, TO-263; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):25A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
DIODE ARR SCHOTT 35V 12.5A D2PAK
DIODE ARRAY SCHOTTKY 35V D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | MBRB2535CTLT4GOSTR-ND | 022414-MBRB2535CTLT4G | 286-MBRB2535CTLT4G | MBRB2535CTLT4G | 45J0778 | 22AC4500 | MBRB2535CTLT4G | MBRB2535CTLT4G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRB2535CTLT4G | Schottky 25A 35V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier, Common Cathode, 25A, D2Pak; Repetitive Peak Reverse Voltage Onsemi | Rectifier, 12.5A, 35V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | Tape and Reel | D2PAK; D2PAK | D2PAK; TO-263 (D2PAK) | TO-263 | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Removed |