Manufacturer: ON Semiconductor
Win Source Part Number: 808742-MBRB2535CTL
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK-3
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 470mV at 12.5A
Current - Reverse Leakage at Vr: 10mA at 35V
Part Number Series: MBRB2535CTL
Diode Array 1 Pair Common Cathode Schottky 35V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Rectifier Diode 35V 12.5A Dual Common Cathode D2PAK SMT Product overview: MBRB2535CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 35V, 12.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 35V, 12.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2535CTL can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 35V 12.5A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 808742-MBRB2535CTL | MBRB2535CTL-ND | 286-MBRB2535CTL | MBRB2535CTL |
| Product Name | Diodes, Rectifiers - Arrays - MBRB2535CTL | Diode Arrays | Dual Schottky 35V 12.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.4700 volts | 0.4700 volts | ||
| VR | 35 volts | |||
| IR | 10 mA |