Manufacturer: ON Semiconductor
Win Source Part Number: 1216261-MBRB2515LG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 25A
Operating Temperature - Junction: 100°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: MBRB2515
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 25A
Current - Reverse Leakage at Vr: 15mA at 15V
Diode Schottky 15V 25A Surface Mount D²PAK
25A 15V Schottky Rectifier, D2PAK Product overview: MBRB2515LG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB2515LG can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 25A 15V Low Vf
SCHOTTKY RECTIFIER, 25A, 15V, D2PAK; Repetitive Peak Reverse Voltage:15V; Average Forward Current:25A; Diode Configuration:Single
DIODE SCHOTTKY 15V 25A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1216261-MBRB2515LG | MBRB2515LGOS-ND | 280-MBRB2515LG | MBRB2515LG | 98H0585 | MBRB2515LG |
| Product Name | Diodes, Rectifiers - Single - MBRB2515LG | Single Diodes | Schottky 25A 15V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier, 25A, 15V, D2Pak; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | |||
| Tj | 100 C (212 F) | 100 C (212 F) | -65 C (-85 F) | |||
| Package | Rail/Tube | D2PAK; D2PAK | D2PAK; TO-263 (D2PAK) | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 25 amps |