Manufacturer: ON Semiconductor
Win Source Part Number: 883165-MBRB2515L
Series: SWITCHMODE™
Features: Diode Schottky 15 V 25A Surface Mount D²PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRB2515
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 15V 25A Surface Mount D²PAK
Schottky Barrier Rectifier, 15 V, 25 A, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB2515L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 25 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB2515L can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 15V 25A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 883165-MBRB2515L | MBRB2515L-ND | 280-MBRB2515L | MBRB2515L |
| Product Name | Diodes, Rectifiers - Single - MBRB2515L | Single Diodes | Schottky 15 V 25 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | D2PAK; D2PAK | Rail/Tube |