Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: ON Semiconductor
Win Source Part Number: 132064-MBRB2060CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 20A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Schottky Barrier Rectifier, 60 V, 20 A, D2PAK 2 LEAD, 800-REEL Product overview: MBRB2060CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2060CTT4G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20A 60V
DIODE ARR SCHOTT 60V 10A D2PAK
SCHOTTKY RECTIFIER, 10A, 60V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Common
DIODE ARRAY SCHOTTKY 60V D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 488-MBRB2060CTT4GTR-ND | 132064-MBRB2060CTT4G | 286-MBRB2060CTT4G | MBRB2060CTT4G | MBRB2060CTT4G | 26K3675 | MBRB2060CTT4G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRB2060CTT4G | Schottky 60 V 20 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 10A, 60V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | Tape and Reel | D2PAK; D2PAK | D2PAK | D2PAK; TO-263 (D2PAK) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Removed |