Manufacturer: ON Semiconductor
Win Source Part Number: 1216251-MBRB20200CTT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Schottky Barrier Rectifier, 200 V, 20 A, D2PAK 2 LEAD, 800-REEL Product overview: MBRB20200CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20200CTT4 can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOT 200V 10A D2PAK
DIODE ARR SCHOTT 200V 10A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1216251-MBRB20200CTT4 | 286-MBRB20200CTT4 | MBRB20200CTT4OSTR-ND | MBRB20200CTT4 |
| Product Name | Diodes, Rectifiers - Arrays - MBRB20200CTT4 | Schottky 200 V 20 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | |||
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| IO | 10 amps | |||
| Tj | -65 C (-85 F) |