Manufacturer: ON Semiconductor
Win Source Part Number: 1216229-MBRB1545CTT4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MBRB15H45CTHE3/81; MBRB1545CT; DF15SC4M-4100;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Schottky Power Rectifier, Switch-mode, 15 A, 45 V, D2PAK 2 LEAD, 800-REEL Product overview: MBRB1545CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTT4 can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOT 45V 7.5A D2PAK
DIODE ARR SCHOTT 45V 7.5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1216229-MBRB1545CTT4 | 286-MBRB1545CTT4 | MBRB1545CTT4OSTR-ND | MBRB1545CTT4 |
| Product Name | Diodes, Rectifiers - Arrays - MBRB1545CTT4 | Schottky 15 A 45 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| IO | 7.5 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |