onsemi Diodes, Rectifiers - Single - MBRB1045T4G MBRB1045T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022408-MBRB1045T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRB1045 Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBRB1045G; SBRB1045T4G; CSHDD8-40; VBT1045BP-E3/4W; Introduction Date: May 11, 2000 ECCN: EAR99 Country of Origin: China, Malaysia , Vietnam, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022408-MBRB1045T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRB1045 Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBRB1045G; SBRB1045T4G; CSHDD8-40; VBT1045BP-E3/4W; Introduction Date: May 11, 2000 ECCN: EAR99 Country of Origin: China, Malaysia , Vietnam, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRB1045T4G - 022408-MBRB1045T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1045T4G
022408-MBRB1045T4G
Diodes, Rectifiers - Single - MBRB1045T4G 022408-MBRB1045T4G
Manufacturer: ON Semiconductor Win Source Part Number: 022408-MBRB1045T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRB1045 Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBRB1045G; SBRB1045T4G; CSHDD8-40; VBT1045BP-E3/4W; Introduction Date: May 11, 2000 ECCN: EAR99 Country of Origin: China, Malaysia , Vietnam, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022408-MBRB1045T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBRB1045
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBRB1045G; SBRB1045T4G; CSHDD8-40; VBT1045BP-E3/4W;
Introduction Date: May 11, 2000
ECCN: EAR99
Country of Origin: China, Malaysia , Vietnam, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schottky 10A 45V Diode and Rectifier
280-MBRB1045T4G
Schottky 10A 45V Diode and Rectifier 280-MBRB1045T4G
Schottky Rectifier, 10A, 45V, D2PAK Product overview: MBRB1045T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045T4G can be used for catalog matching and distributor lookup.

Schottky Rectifier, 10A, 45V, D2PAK Product overview: MBRB1045T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB1045T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1045T4GOSTR-ND
Single Diodes MBRB1045T4GOSTR-ND
Diode Schottky 45V 10A Surface Mount D²PAK

Diode Schottky 45V 10A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - MBRB1045T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1045T4GOSDKR-ND
Single Diodes MBRB1045T4GOSDKR-ND
Diode Schottky 45V 10A Surface Mount D²PAK

Diode Schottky 45V 10A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - MBRB1045T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1045T4GOSCT-ND
Single Diodes MBRB1045T4GOSCT-ND
Diode Schottky 45V 10A Surface Mount D²PAK

Diode Schottky 45V 10A Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1045T4G
Schottky Diodes & Rectifiers MBRB1045T4G
Schottky Diodes & Rectifiers 10A 45V

Schottky Diodes & Rectifiers 10A 45V

Buy Now Datasheet
Single Diodes - MBRB1045T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRB1045T4G
Single Diodes MBRB1045T4G
DIODE SCHOTTKY 45V 10A D2PAK

DIODE SCHOTTKY 45V 10A D2PAK

Supplier's Site Datasheet
Schottky Rectifier, 10A, 45V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 41K9972 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 45V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
41K9972
Schottky Rectifier, 10A, 45V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 41K9972
SCHOTTKY RECTIFIER, 10A, 45V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 45V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 10A, 45V, D2Pak; Repetitive Peak Reverse Voltage Onsemi - 10N9411 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 45V, D2Pak; Repetitive Peak Reverse Voltage Onsemi
10N9411
Schottky Rectifier, 10A, 45V, D2Pak; Repetitive Peak Reverse Voltage Onsemi 10N9411
SCHOTTKY RECTIFIER, 10A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1045T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1045T4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1045T4G
DIODE SCHOTTKY 45V 10A D2PAK

DIODE SCHOTTKY 45V 10A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 022408-MBRB1045T4G 280-MBRB1045T4G MBRB1045T4GOSTR-ND MBRB1045T4G MBRB1045T4G 41K9972 MBRB1045T4G
Product Name Diodes, Rectifiers - Single - MBRB1045T4G Schottky 10A 45V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 10A, 45V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Package D2PAK; D2PAK D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK) D2PAK
VF 0.8400 volts 0.8400 volts 0.8400 volts 0.8400 volts
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220844 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSCSFF15 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details