onsemi Repetitive Reverse Voltage Vrrm Max Onsemi MBRB1045G.

Description
Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward Surge Current Ifsm Max:150A RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward Surge Current Ifsm Max:150A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Onsemi - 27AC8303 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Onsemi
27AC8303
Repetitive Reverse Voltage Vrrm Max Onsemi 27AC8303
Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward Surge Current Ifsm Max:150A RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward Surge Current Ifsm Max:150A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC8303
Product Name Repetitive Reverse Voltage Vrrm Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 360 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details