onsemi Newest Parts - MBRB1045 MBRB1045

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216216-MBRB1045 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MBRB1045 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A Current - Reverse Leakage at Vr: 100μA at 45V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216216-MBRB1045 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MBRB1045 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A Current - Reverse Leakage at Vr: 100μA at 45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MBRB1045 - 1216216-MBRB1045 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MBRB1045
1216216-MBRB1045
Newest Parts - MBRB1045 1216216-MBRB1045
Manufacturer: ON Semiconductor Win Source Part Number: 1216216-MBRB1045 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MBRB1045 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A Current - Reverse Leakage at Vr: 100μA at 45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216216-MBRB1045
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: MBRB1045
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A
Current - Reverse Leakage at Vr: 100μA at 45V

Buy Now
Single Diodes - MBRB1045OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1045OS-ND
Single Diodes MBRB1045OS-ND
Diode Schottky 45V 10A Surface Mount D²PAK

Diode Schottky 45V 10A Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1045
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1045
DIODE SCHOTTKY 45V 10A D2PAK

DIODE SCHOTTKY 45V 10A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1216216-MBRB1045 MBRB1045OS-ND MBRB1045
Product Name Newest Parts - MBRB1045 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
70V 70MA Diode and Rectifier - 286-BAS70-07E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA25S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 25 amps
VRRM 650 volts
View Details