3 A, 60 V Schottky Rectifier, SMA-FL, 5000-REEL Product overview: MBRAF360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF360T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072542-MBRAF360T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A
Current - Reverse Leakage @ Vr: 3mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA-FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 4A Surface Mount SMA-FL
DIODE SCHOTTKY 60V 4A SMA-FL
DIODE SCHOTTKY 60V 4A SMA-FL
SCHOTTKY RECT, AEC-Q101, 60V, SOD128FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):4A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 60V, SOD128FL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3 A, 60 V SCHOTTKY RECTIF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-MBRAF360T3G | 1072542-MBRAF360T3G | MBRAF360T3GOSTR-ND | MBRAF360T3G | MBRAF360T3G | 50AC5357 | 42AC1730 | MBRAF360T3G |
| Product Name | Schottky 3 A 60 V Diode and Rectifier | Diodes, Rectifiers - Single - MBRAF360T3G | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 60V, Sod128Fl; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Rect, Aec-Q101, 60V, Sod128Fl; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Removed | ||||||
| Package | SMA; SMA-FL | SMA; DO-221AC, SMA Flat Leads | SMA; SMAF | SOD-128FL | SMA-FL-2 | |||
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts | 0.6300 volts | 0.6300 volts |