Diode Schottky 200V 3A Surface Mount SMA-FL
Diode Schottky 200V 3A Surface Mount SMA-FL
Diode Schottky 200V 3A Surface Mount SMA-FL
200V 3A Schottky Rectifier Diode, SILICON, DUAL Terminal Product overview: MBRAF3200T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF3200T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072541-MBRAF3200T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA-FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
SCHOTTKY RECT, AEC-Q101, 200V, SOD128FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 200V 3A SMA-FL
DIODE SCHOTTKY 200V 3A SMA-FL
Schottky Diodes & Rectifiers 3 A 200 V SCHOTTKY RECTIFIER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRAF3200T3GOSDKR-ND | 280-MBRAF3200T3G | 1072541-MBRAF3200T3G | 42AC1729 | 46AC0974 | MBRAF3200T3G | MBRAF3200T3G | MBRAF3200T3G |
| Product Name | Single Diodes | Dual Schottky 200V 3A Diode and Rectifier | Diodes, Rectifiers - Single - MBRAF3200T3G | Schottky Rect, Aec-Q101, 200V, Sod128Fl; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Aec-Q101, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SMA; SMA-FL | SOD-128FL | SMA; SMAF | SMA | SMA; DO-221AC, SMA Flat Leads | SMA-FL-2 | ||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts |