Manufacturer: ON Semiconductor
Win Source Part Number: 1072539-MBRAF1540T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA-FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
1.5 A, 40 V Schottky Rectifier, SMA-FL, 5000-REEL Product overview: MBRAF1540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF1540T3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1.5A Surface Mount SMA-FL
DIODE SCHOTTKY 40V 1.5A SMA-FL
DIODE SCHOTTKY 40V 1.5A SMA-FL
Schottky Diodes & Rectifiers 1.5 A 40 V SCHOTTKY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1072539-MBRAF1540T3G | 280-MBRAF1540T3G | MBRAF1540T3GOSTR-ND | MBRAF1540T3G | MBRAF1540T3G | MBRAF1540T3G |
| Product Name | Diodes, Rectifiers - Single - MBRAF1540T3G | Schottky 1.5 A 40 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed |