onsemi Schottky SMD 2.0 A 100 V Diode and Rectifier MBRA2H100T3G

Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SMA, 5000-REEL Product overview: MBRA2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA2H100T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SMA, 5000-REEL Product overview: MBRA2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA2H100T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 2.0 A 100 V Diode and Rectifier
280-MBRA2H100T3G
Schottky SMD 2.0 A 100 V Diode and Rectifier 280-MBRA2H100T3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SMA, 5000-REEL Product overview: MBRA2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA2H100T3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SMA, 5000-REEL Product overview: MBRA2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA2H100T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRA2H100T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA

Diode Schottky 100V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA2H100T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA2H100T3GOSCT-ND
Single Diodes MBRA2H100T3GOSCT-ND
Diode Schottky 100V 2A Surface Mount SMA

Diode Schottky 100V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA2H100T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA2H100T3GOSTR-ND
Single Diodes MBRA2H100T3GOSTR-ND
Diode Schottky 100V 2A Surface Mount SMA

Diode Schottky 100V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRA2H100T3G - 1072538-MBRA2H100T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA2H100T3G
1072538-MBRA2H100T3G
Diodes, Rectifiers - Single - MBRA2H100T3G 1072538-MBRA2H100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1072538-MBRA2H100T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 8μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072538-MBRA2H100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 8μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA2H100T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA2H100T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRA2H100T3G
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site
Schottky Rect, 2A, 100V, Sma; Repetitive Peak Reverse Voltage Onsemi - 81Y6495 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 2A, 100V, Sma; Repetitive Peak Reverse Voltage Onsemi
81Y6495
Schottky Rect, 2A, 100V, Sma; Repetitive Peak Reverse Voltage Onsemi 81Y6495
SCHOTTKY RECT, 2A, 100V, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:130A RoHS Compliant: Yes

SCHOTTKY RECT, 2A, 100V, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:130A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MBRA2H100T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRA2H100T3G
Single Diodes MBRA2H100T3G
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRA2H100T3G
Schottky Diodes & Rectifiers MBRA2H100T3G
Schottky Diodes & Rectifiers 2A 100V

Schottky Diodes & Rectifiers 2A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-MBRA2H100T3G MBRA2H100T3GOSDKR-ND 1072538-MBRA2H100T3G MBRA2H100T3G 81Y6495 MBRA2H100T3G MBRA2H100T3G
Product Name Schottky SMD 2.0 A 100 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRA2H100T3G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, 2A, 100V, Sma; Repetitive Peak Reverse Voltage Onsemi Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel SMA; SMA SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS
IO 2 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data