onsemi Schottky Diodes & Rectifiers MBRA210LT3G

Description
onsemi MBRA210LT3G Diode
Request a Quote Datasheet
Description
onsemi MBRA210LT3G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7925612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925612P
Schottky Diodes & Rectifiers 7925612P
onsemi MBRA210LT3G Diode

onsemi MBRA210LT3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1249999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249999
Schottky Diodes & Rectifiers 1249999
onsemi MBRA210LT3G Diode

onsemi MBRA210LT3G Diode

Supplier's Site
Diodes, Rectifiers - Single - MBRA210LT3G - 143016-MBRA210LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA210LT3G
143016-MBRA210LT3G
Diodes, Rectifiers - Single - MBRA210LT3G 143016-MBRA210LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 143016-MBRA210LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 350mV @ 2A Current - Reverse Leakage @ Vr: 700μA @ 10V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 143016-MBRA210LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 2A
Current - Reverse Leakage @ Vr: 700μA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Single Diodes - MBRA210LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA210LT3GOSCT-ND
Single Diodes MBRA210LT3GOSCT-ND
Diode Schottky 10V 2A Surface Mount SMA

Diode Schottky 10V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA210LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA210LT3GOSTR-ND
Single Diodes MBRA210LT3GOSTR-ND
Diode Schottky 10V 2A Surface Mount SMA

Diode Schottky 10V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA210LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA210LT3GOSDKR-ND
Single Diodes MBRA210LT3GOSDKR-ND
Diode Schottky 10V 2A Surface Mount SMA

Diode Schottky 10V 2A Surface Mount SMA

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 2A 10V Diode and Rectifier
280-MBRA210LT3G
Schottky SMD 2A 10V Diode and Rectifier 280-MBRA210LT3G
2A 10V Schottky Rectifier, SMA, Surface Mount Product overview: MBRA210LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210LT3G can be used for catalog matching and distributor lookup.

2A 10V Schottky Rectifier, SMA, Surface Mount Product overview: MBRA210LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRA210LT3G
Schottky Diodes & Rectifiers MBRA210LT3G
Schottky Diodes & Rectifiers 2A 10V

Schottky Diodes & Rectifiers 2A 10V

Buy Now Datasheet
Single Diodes - MBRA210LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRA210LT3G
Single Diodes MBRA210LT3G
DIODE SCHOTTKY 10V 2A SMA

DIODE SCHOTTKY 10V 2A SMA

Supplier's Site Datasheet
Schottky Rectifier, 2A, 10V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi - 45J0773 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 10V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
45J0773
Schottky Rectifier, 2A, 10V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi 45J0773
SCHOTTKY RECTIFIER, 2A, 10V, SMA; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:350mV; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 10V, SMA; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:350mV; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 2A, 10V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 29X6021 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 2A, 10V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
29X6021
Rectifier, Schottky, 2A, 10V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 29X6021
RECTIFIER, SCHOTTKY, 2A, 10V, DO-214AC; Repetitive Peak Reverse Voltage:10V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:350mV; Qualification:- RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 2A, 10V, DO-214AC; Repetitive Peak Reverse Voltage:10V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:350mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 2A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8711 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8711
Diode, Schottky, 2A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8711
DIODE, SCHOTTKY, 2A, SMA; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, SMA; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA210LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA210LT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRA210LT3G
DIODE SCHOTTKY 10V 2A SMA

DIODE SCHOTTKY 10V 2A SMA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 7925612P 1249999 143016-MBRA210LT3G MBRA210LT3GOSCT-ND 280-MBRA210LT3G MBRA210LT3G MBRA210LT3G 45J0773 29X6021 58M8711 MBRA210LT3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRA210LT3G Single Diodes Schottky SMD 2A 10V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 2A, 10V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Schottky, 2A, 10V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 2A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package SMA; DO-214AC (SMA) Do-214ac (sma) SMA; SMA Tape and Reel SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Life Cycle Stage Active Active
VF 0.3500 volts 0.3500 volts 0.3500 volts 0.3500 volts 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data