onsemi 2A 10V Diode and Rectifier MBRA210LT3

Description
2A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMA, CASE 403D-02, 2 PIN Product overview: MBRA210LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMA, CASE 403D-02, 2 PIN Product overview: MBRA210LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 10V Diode and Rectifier
280-MBRA210LT3
2A 10V Diode and Rectifier 280-MBRA210LT3
2A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMA, CASE 403D-02, 2 PIN Product overview: MBRA210LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210LT3 can be used for catalog matching and distributor lookup.

2A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMA, CASE 403D-02, 2 PIN Product overview: MBRA210LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210LT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRA210LT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA210LT3OSTR-ND
Single Diodes MBRA210LT3OSTR-ND
Diode Schottky 10V 2A Surface Mount SMA

Diode Schottky 10V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRA210LT3 - 925995-MBRA210LT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA210LT3
925995-MBRA210LT3
Diodes, Rectifiers - Single - MBRA210LT3 925995-MBRA210LT3
Manufacturer: ON Semiconductor Win Source Part Number: 925995-MBRA210LT3 Features: Diode Schottky 10 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: MBRA210 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRA210LT3OSCT, MBRA210LT3OSTR, MBRA210LT3OSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 925995-MBRA210LT3
Features: Diode Schottky 10 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRA210
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBRA210LT3OSCT, MBRA210LT3OSTR, MBRA210LT3OSDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA210LT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA210LT3
Discrete Semiconductor Products - Diodes - Rectifiers MBRA210LT3
DIODE SCHOTTKY 10V 2A SMA

DIODE SCHOTTKY 10V 2A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBRA210LT3 MBRA210LT3OSTR-ND 925995-MBRA210LT3 MBRA210LT3
Product Name 2A 10V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRA210LT3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA; SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441974P - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
40 V, 200 mA Schottky barrier diode - BAT721,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details