Manufacturer: ON Semiconductor
Win Source Part Number: 022405-MBRA160T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Family Name: MBRA160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVBA160T3G; RBR2L60BTE25; B260AE-13; XBS206S17R;
Introduction Date: April 22, 2002
ECCN: EAR99
Country of Origin: China, Malaysia , Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
onsemi MBRA160T3G Diode
onsemi MBRA160T3G Diode
onsemi MBRA160T3G Diode
1A 60V Schottky Rectifier, SMA, Surface Mount Product overview: MBRA160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA160T3G can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 2.1A, 60V, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2.1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A, 60V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
DIODE, SCHOTTKY, 1A, 60V, SMA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 60V 1A SMA
Schottky Diodes & Rectifiers 1A 60V
DIODE SCHOTTKY 60V 1A SMA
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 022405-MBRA160T3G | MBRA160T3GOSDKR-ND | 6880509 | 6880509P | 280-MBRA160T3G | 98H0582 | 67R1306 | 58M8709 | MBRA160T3G | MBRA160T3G | MBRA160T3G |
| Product Name | Diodes, Rectifiers - Single - MBRA160T3G | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 1A 60V Diode and Rectifier | Schottky Rectifier, 2.1A, 60V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier, 1A, 60V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 1A, 60V, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||||||
| Package | SMA; SMA | Do-214ac (sma) | DO-214AC | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA | SMA; DO-214AC, SMA | ||
| VF | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||||
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky |