1.0 A, 60 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: MBRA160T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA160T3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216201-MBRA160T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
DIODE SCHOTTKY 60V 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBRA160T3 | MBRA160T3OS-ND | 1216201-MBRA160T3 | MBRA160T3 |
| Product Name | Schottky SMD 1.0 A 60 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBRA160T3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA |