1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: MBRA140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA140T3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 830327-MBRA140T3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 1A SMA
DIODE SCHOTTKY 40V 1A SMA
DIODE SCHOTTKY 40V 1A SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBRA140T3 | 830327-MBRA140T3 | MBRA140T3OSTR-ND | MBRA140T3 | MBRA140T3 |
| Product Name | Schottky SMD 1.0 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - MBRA140T3 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SMA | SMA; DO-214AC, SMA |