onsemi Single Diodes MBRA120LT3

Description
DIODE SCHOTTKY 20V 1A SMA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRA120LT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA120LT3OSTR-ND
Single Diodes MBRA120LT3OSTR-ND
DIODE SCHOTTKY 20V 1A SMA

DIODE SCHOTTKY 20V 1A SMA

Buy Now Datasheet
Singapore, Singapore
1A 20V Diode and Rectifier
280-MBRA120LT3
1A 20V Diode and Rectifier 280-MBRA120LT3
1A, 20V, SILICON, SIGNAL DIODE, PLASTIC, CASE 403D, SMA, 2 PIN Product overview: MBRA120LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA120LT3 can be used for catalog matching and distributor lookup.

1A, 20V, SILICON, SIGNAL DIODE, PLASTIC, CASE 403D, SMA, 2 PIN Product overview: MBRA120LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA120LT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076535-MBRA120LT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076535-MBRA120LT3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076535-MBRA120LT3
Win Source Part Number: 1076535-MBRA120LT3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT), Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 20 V Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: MBRA120LT3OSDKR,MBRA 120LT3OSCT,MBRA120LT 3OSTR Base Product Number: MBRA120 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1076535-MBRA120LT3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MBRA120LT3OSDKR,MBRA120LT3OSCT,MBRA120LT3OSTR
Base Product Number: MBRA120
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA120LT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA120LT3
Discrete Semiconductor Products - Diodes - Rectifiers MBRA120LT3
DIODE SCHOTTKY 20V 1A SMA

DIODE SCHOTTKY 20V 1A SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBRA120LT3OSTR-ND 280-MBRA120LT3 1076535-MBRA120LT3 MBRA120LT3
Product Name Single Diodes 1A 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data