Diode Schottky 20V 1A Surface Mount SMA
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: MBRA120ET3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA120ET3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MBRA120ET3OS-ND | 280-MBRA120ET3 | MBRA120ET3 |
| Product Name | Single Diodes | Schottky SMD 1.0 A 20 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |