Diode Schottky 60V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 60V 8A 5DFN
Schottky Diodes & Rectifiers 8.0 A, 60 V SCHOTTKY DIOD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBR860MFST3G-ND | MBR860MFST3G | MBR860MFST3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |