onsemi Schottky Through-Hole 35 V 8A Diode and Rectifier MBR835

Description
RECTIFIER DIODE, SCHOTTKY / Diode Schottky 35 V 8A Through Hole Axial Product overview: MBR835 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 35 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR835 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTIFIER DIODE, SCHOTTKY / Diode Schottky 35 V 8A Through Hole Axial Product overview: MBR835 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 35 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR835 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Through-Hole 35 V 8A Diode and Rectifier - 280-MBR835 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 35 V 8A Diode and Rectifier
280-MBR835
Schottky Through-Hole 35 V 8A Diode and Rectifier 280-MBR835
RECTIFIER DIODE, SCHOTTKY / Diode Schottky 35 V 8A Through Hole Axial Product overview: MBR835 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 35 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR835 can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, SCHOTTKY / Diode Schottky 35 V 8A Through Hole Axial Product overview: MBR835 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 35 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR835 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1200430-MBR835 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1200430-MBR835
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1200430-MBR835
Win Source Part Number: 1200430-MBR835 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 35 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSMBR835,2156-MB R835 Product Status: Obsolete

Win Source Part Number: 1200430-MBR835
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 mA @ 35 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSMBR835,2156-MBR835
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBR835 1200430-MBR835
Product Name Schottky Through-Hole 35 V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Bulk DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data