30A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR60H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60H100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 925992-MBR60H100CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR60
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 100V 30A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBR60H100CT | MBR60H100CT-ND | 925992-MBR60H100CT | MBR60H100CT |
| Product Name | 30A 100V 221A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR60H100CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220 | TO-220 |
| IO | 30 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | ||
| Arrangement | Common Catode |