onsemi Diode Arrays MBR6045WTG

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR6045WTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR6045WTGOS-ND
Diode Arrays MBR6045WTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Schottky 60A 45V Diode and Rectifier
286-MBR6045WTG
Schottky 60A 45V Diode and Rectifier 286-MBR6045WTG
60A 45V Schottky Rectifier, TO-247, Common Cathode Product overview: MBR6045WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6045WTG can be used for catalog matching and distributor lookup.

60A 45V Schottky Rectifier, TO-247, Common Cathode Product overview: MBR6045WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6045WTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR6045WTG - 044284-MBR6045WTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR6045WTG
044284-MBR6045WTG
Diodes, Rectifiers - Arrays - MBR6045WTG 044284-MBR6045WTG
Manufacturer: ON Semiconductor Win Source Part Number: 044284-MBR6045WTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 620mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 044284-MBR6045WTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR6045WTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6045WTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR6045WTG
DIODE ARR SCHOTT 45V 30A TO247-3

DIODE ARR SCHOTT 45V 30A TO247-3

Supplier's Site
Diode Arrays - MBR6045WTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR6045WTG
Diode Arrays MBR6045WTG
DIODE ARRAY SCHOTTKY 45V TO247

DIODE ARRAY SCHOTTKY 45V TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR6045WTG
Schottky Diodes & Rectifiers MBR6045WTG
Schottky Diodes & Rectifiers 60A 45V

Schottky Diodes & Rectifiers 60A 45V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number MBR6045WTGOS-ND 286-MBR6045WTG 044284-MBR6045WTG MBR6045WTG MBR6045WTG MBR6045WTG
Product Name Diode Arrays Schottky 60A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - MBR6045WTG Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-247; TO-247-3 Rail/Tube TO-247; TO-247 TO-247 TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
IO 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers