Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 45V TO247
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | MBR6045WTOS-ND | MBR6045WT |
| Product Name | Diode Arrays | Diode Arrays |
| Arrangement | Common Catode | Common Catode |
| Tj | -65 to 175 C (-85 to 347 F) | |
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 |
| Diode Type | Schottky |