45 V, 60 A Schottky Rectifier, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MBR6045PTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6045PTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216169-MBR6045PTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-93
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-218-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: MBR6045PT
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 30A
Current - Reverse Leakage at Vr: 1mA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-218-3
DIODE ARR SCHOTT 45V 30A SOT93
DIODE ARRAY SCHOTTKY 45V SOT93
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-MBR6045PTG | 1216169-MBR6045PTG | MBR6045PTGOS-ND | MBR6045PTG | MBR6045PTG |
| Product Name | Schottky 45 V 60 A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR6045PTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Rail/Tube | TO-218-3 | TO-218-3 | ||
| RoHS Compliant | RoHS | ||||
| IO | 30 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Schottky; Schottky | Schottky |