onsemi Schottky 5A 60V Diode and Rectifier MBR560MFST1G

Description
5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR560MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR560MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 5A 60V Diode and Rectifier
280-MBR560MFST1G
Schottky 5A 60V Diode and Rectifier 280-MBR560MFST1G
5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR560MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST1G can be used for catalog matching and distributor lookup.

5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR560MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR560MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR560MFST1GOSTR-ND
Single Diodes MBR560MFST1GOSTR-ND
Diode Schottky 60V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR560MFST1G - 807638-MBR560MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR560MFST1G
807638-MBR560MFST1G
Diodes, Rectifiers - Single - MBR560MFST1G 807638-MBR560MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 807638-MBR560MFST1G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: 5-DFN (5x6) (8-SOFL) Manufacturer Package: 8-PowerTDFN, 5 Leads Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 780mV at 5A Current - Reverse Leakage at Vr: 150μA at 60V

Manufacturer: ON Semiconductor
Win Source Part Number: 807638-MBR560MFST1G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Manufacturer Package: 8-PowerTDFN, 5 Leads
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 780mV at 5A
Current - Reverse Leakage at Vr: 150μA at 60V

Buy Now
Single Diodes - MBR560MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR560MFST1G
Single Diodes MBR560MFST1G
DIODE SCHOTTKY 60V 5A 5DFN

DIODE SCHOTTKY 60V 5A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR560MFST1G
Schottky Diodes & Rectifiers MBR560MFST1G
Schottky Diodes & Rectifiers 5A 60V SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 5A 60V SCHOTTKY RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR560MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR560MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR560MFST1G
DIODE SCHOTTKY 60V 5A 5DFN

DIODE SCHOTTKY 60V 5A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MBR560MFST1G MBR560MFST1GOSTR-ND 807638-MBR560MFST1G MBR560MFST1G MBR560MFST1G MBR560MFST1G
Product Name Schottky 5A 60V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBR560MFST1G Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data