onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single MBR5100MFST3G

Description
Win Source Part Number: 971941-MBR5100MFST3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSMBR5100MFST3G, 2156-MBR5100MFST3G-O S Base Product Number: MBR5100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971941-MBR5100MFST3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSMBR5100MFST3G, 2156-MBR5100MFST3G-O S Base Product Number: MBR5100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 971941-MBR5100MFST3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
971941-MBR5100MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 971941-MBR5100MFST3G
Win Source Part Number: 971941-MBR5100MFST3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSMBR5100MFST3G, 2156-MBR5100MFST3G-O S Base Product Number: MBR5100 Product Status: Obsolete

Win Source Part Number: 971941-MBR5100MFST3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSMBR5100MFST3G,2156-MBR5100MFST3G-OS
Base Product Number: MBR5100
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky 5A 100V Diode and Rectifier
280-MBR5100MFST3G
Schottky 5A 100V Diode and Rectifier 280-MBR5100MFST3G
5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR5100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5100MFST3G can be used for catalog matching and distributor lookup.

5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR5100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5100MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR5100MFST3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR5100MFST3G-ND
Single Diodes MBR5100MFST3G-ND
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR5100MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR5100MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR5100MFST3G
DIODE SCHOTTKY 100V 5A 5DFN

DIODE SCHOTTKY 100V 5A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MBR5100MFST3G
Rectifiers MBR5100MFST3G
Rectifiers 5A 100V SCHOTTKY RECTIFIER

Rectifiers 5A 100V SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 971941-MBR5100MFST3G 280-MBR5100MFST3G MBR5100MFST3G-ND MBR5100MFST3G MBR5100MFST3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 5A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package 8-PowerTDFN, 5 Leads SO-8
Unlock Full Specs
to access all available technical data