onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single MBR460MFST3G

Description
Win Source Part Number: 1221878-MBR460MFST3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 740 mV @ 4 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.10.0080 Mfr: Fairchild Semiconductor Other Names: 2156-MBR460MFST3G,ON SFSCMBR460MFST3G Base Product Number: MBR460
Request a Quote Datasheet
Description
Win Source Part Number: 1221878-MBR460MFST3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 740 mV @ 4 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.10.0080 Mfr: Fairchild Semiconductor Other Names: 2156-MBR460MFST3G,ON SFSCMBR460MFST3G Base Product Number: MBR460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1221878-MBR460MFST3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1221878-MBR460MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1221878-MBR460MFST3G
Win Source Part Number: 1221878-MBR460MFST3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 740 mV @ 4 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.10.0080 Mfr: Fairchild Semiconductor Other Names: 2156-MBR460MFST3G,ON SFSCMBR460MFST3G Base Product Number: MBR460

Win Source Part Number: 1221878-MBR460MFST3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 740 mV @ 4 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0080
Mfr: Fairchild Semiconductor
Other Names: 2156-MBR460MFST3G,ONSFSCMBR460MFST3G
Base Product Number: MBR460

Buy Now Datasheet
Singapore, Singapore
Schottky 4.0 A 60 V Diode and Rectifier
280-MBR460MFST3G
Schottky 4.0 A 60 V Diode and Rectifier 280-MBR460MFST3G
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR460MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR460MFST3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR460MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR460MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR460MFST3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR460MFST3G-ND
Single Diodes MBR460MFST3G-ND
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR460MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR460MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR460MFST3G
DIODE SCHOTTKY 60V 4A 5DFN

DIODE SCHOTTKY 60V 4A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1221878-MBR460MFST3G 280-MBR460MFST3G MBR460MFST3G-ND MBR460MFST3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 4.0 A 60 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data