onsemi 20A 100V 221A Diode and Rectifier MBR41H100CT

Description
20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR41H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR41H100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR41H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR41H100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 100V 221A Diode and Rectifier
286-MBR41H100CT
20A 100V 221A Diode and Rectifier 286-MBR41H100CT
20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR41H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR41H100CT can be used for catalog matching and distributor lookup.

20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR41H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR41H100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR41H100CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR41H100CT-ND
Diode Arrays MBR41H100CT-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR41H100CT - 883150-MBR41H100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR41H100CT
883150-MBR41H100CT
Diodes, Rectifiers - Arrays - MBR41H100CT 883150-MBR41H100CT
Manufacturer: ON Semiconductor Win Source Part Number: 883150-MBR41H100CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MBR41H100 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 883150-MBR41H100CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR41H100
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR41H100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR41H100CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR41H100CT
DIODE ARR SCHOTT 100V 20A TO220

DIODE ARR SCHOTT 100V 20A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR41H100CT MBR41H100CT-ND 883150-MBR41H100CT MBR41H100CT
Product Name 20A 100V 221A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR41H100CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
IO 20 amps
Tj -65 C (-85 F) 175 C (347 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data