Manufacturer: ON Semiconductor
Win Source Part Number: 207720-MBR40L45CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 20A
Current - Reverse Leakage @ Vr: 1.2mA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Schottky Power Rectifier, Switch-mode, L-Series, 40 A, 45 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR40L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40L45CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V TO220AB
DIODE ARR SCHOTT 45V 20A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 207720-MBR40L45CTG | MBR40L45CTGOS-ND | 286-MBR40L45CTG | MBR40L45CTG | MBR40L45CTG |
| Product Name | Diodes, Rectifiers - Arrays - MBR40L45CTG | Diode Arrays | Schottky 40 A 45 V TO-220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| VR | 45 volts | 45 volts | |||
| IR | 1.2 mA | 1.2 mA |