Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041440-MBR4050PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD (TO-3P)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Industrial
Quantity per package: 900
Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-247-3
DIODE ARR SCHOTT 50V 40A TO247AD
Schottky Diodes & Rectifiers 42 amp Rectifiers Schottky Barrier
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 041440-MBR4050PT | MBR4050PT-ND | MBR4050PT | MBR4050PT |
| Product Name | Diodes, Rectifiers - Arrays - MBR4050PT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.7200 volts | 0.7200 volts | ||
| VR | 50 volts |