Manufacturer: ON Semiconductor
Win Source Part Number: 1216148-MBR4045WTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: MBR4045W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR4045PT; MBR4045PT/45; MBR4045PT-E3;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
40A 45V Schottky Rectifier, Common Cathode, TO-247 Product overview: MBR4045WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4045WTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
DIODE ARR SCHOTT 45V 20A TO247-3
Schottky Diodes & Rectifiers 40A 45V
SCHOTTKY RECTIFIER, 40A, 30V TO-247; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:800mV; Qualification:- RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 45V TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 1216148-MBR4045WTG | 286-MBR4045WTG | MBR4045WTGOS-ND | MBR4045WTG | MBR4045WTG | 45J0805 | MBR4045WTG |
| Product Name | Diodes, Rectifiers - Arrays - MBR4045WTG | Schottky 40A 45V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 40A, 30V To-247; Repetitive Peak Reverse Voltage Onsemi | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.7000 volts | 0.7000 volts | 0.8000 volts | 0.7000 volts | |||
| VR | 45 volts | 45 volts | |||||
| IR | 1 mA | 1 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |