onsemi 40A 250V 221A Diode and Rectifier MBR40250T

Description
40A, 250V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR40250T from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 250V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 250V, 221A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40A, 250V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR40250T from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 250V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 250V, 221A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A 250V 221A Diode and Rectifier
280-MBR40250T
40A 250V 221A Diode and Rectifier 280-MBR40250T
40A, 250V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR40250T from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 250V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 250V, 221A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250T can be used for catalog matching and distributor lookup.

40A, 250V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR40250T from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 250V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 250V, 221A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR40250T - 1216143-MBR40250T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR40250T
1216143-MBR40250T
Diodes, Rectifiers - Single - MBR40250T 1216143-MBR40250T
Manufacturer: ON Semiconductor Win Source Part Number: 1216143-MBR40250T Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 40A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 250V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MBR40250 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 970mV at 40A Current - Reverse Leakage at Vr: 30μA at 250V Capacitance at Vr, F: 500pF at 5V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1216143-MBR40250T
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 250V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MBR40250
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 970mV at 40A
Current - Reverse Leakage at Vr: 30μA at 250V
Capacitance at Vr, F: 500pF at 5V, 1MHz

Buy Now
Single Diodes - MBR40250T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR40250T-ND
Single Diodes MBR40250T-ND
Diode Schottky 250V 40A Through Hole TO-220

Diode Schottky 250V 40A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR40250T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR40250T
Discrete Semiconductor Products - Diodes - Rectifiers MBR40250T
DIODE SCHOTTKY 250V 40A TO220

DIODE SCHOTTKY 250V 40A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-MBR40250T 1216143-MBR40250T MBR40250T-ND MBR40250T
Product Name 40A 250V 221A Diode and Rectifier Diodes, Rectifiers - Single - MBR40250T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
IO 40 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 150 volts
View Details
General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1827029 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details