Diode Schottky 250V 40A Through Hole TO-220-2
Schottky Power Rectifier, Switch-mode, 40 A, 250 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR40250 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216142-MBR40250
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-2
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 250V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: MBR40250
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 970mV at 40A
Current - Reverse Leakage at Vr: 30μA at 250V
Capacitance at Vr, F: 500pF at 5V, 1MHz
DIODE SCHOTTKY 250V 40A TO220-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR40250-ND | 280-MBR40250 | 1216142-MBR40250 | MBR40250 |
| Product Name | Single Diodes | Schottky 40 A 250 V Diode and Rectifier | Diodes, Rectifiers - Single - MBR40250 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Rail/Tube | |||
| IO | 40 amps |