onsemi Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi MBR360G.

Description
SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 26AC1794 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
26AC1794
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 26AC1794
SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC1794
Product Name Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
Rectifier Configuration / Technology Schottky
Package DO-201; DO-201AD
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 400 volts
View Details
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details