onsemi Single Diodes MBR350RLG

Description
Diode Schottky 50V 3A Through Hole Axial
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR350RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR350RLGOSTR-ND
Single Diodes MBR350RLGOSTR-ND
Diode Schottky 50V 3A Through Hole Axial

Diode Schottky 50V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR350RLG - 1216130-MBR350RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR350RLG
1216130-MBR350RLG
Diodes, Rectifiers - Single - MBR350RLG 1216130-MBR350RLG
Manufacturer: ON Semiconductor Win Source Part Number: 1216130-MBR350RLG Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 600μA @ 50V Operating Temperature - Junction: -65°C ~ 150°C Family Name: MBR350 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 740mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SB350S; 1N5822-E3/51; 1N5822/54; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216130-MBR350RLG
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 600μA @ 50V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MBR350
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 740mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SB350S; 1N5822-E3/51; 1N5822/54;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 3A 50V Diode and Rectifier - 280-MBR350RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 50V Diode and Rectifier
280-MBR350RLG
Schottky 3A 50V Diode and Rectifier 280-MBR350RLG
3A 50V Schottky Rectifier, DO-201AD, Tape & Reel Product overview: MBR350RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR350RLG can be used for catalog matching and distributor lookup.

3A 50V Schottky Rectifier, DO-201AD, Tape & Reel Product overview: MBR350RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR350RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR350RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR350RLG
Single Diodes MBR350RLG
DIODE SCHOTTKY 50V 3A AXIAL

DIODE SCHOTTKY 50V 3A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR350RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR350RLG
Discrete Semiconductor Products - Diodes - Rectifiers MBR350RLG
DIODE SCHOTTKY 50V 3A AXIAL

DIODE SCHOTTKY 50V 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR350RLG
Schottky Diodes & Rectifiers MBR350RLG
Schottky Diodes & Rectifiers 3A 50V

Schottky Diodes & Rectifiers 3A 50V

Buy Now Datasheet
Rectifier, Schottky, 3A, 50V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 64AH3989 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 3A, 50V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
64AH3989
Rectifier, Schottky, 3A, 50V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 64AH3989
RECTIFIER, SCHOTTKY, 3A, 50V, AXIAL; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 3A, 50V, AXIAL; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBR350RLGOSTR-ND 1216130-MBR350RLG 280-MBR350RLG MBR350RLG MBR350RLG MBR350RLG 64AH3989
Product Name Single Diodes Diodes, Rectifiers - Single - MBR350RLG Schottky 3A 50V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rectifier, Schottky, 3A, 50V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
VF 0.7400 volts 0.7400 volts 0.7400 volts 0.7400 volts
Package Tape and Reel DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD DO-201; DO-201AD
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data