Diode Schottky 40V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 1072497-MBR340G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 600μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
3A 40V Schottky Rectifier, DO-201AD Product overview: MBR340G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR340G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A AXIAL
DIODE SCHOTTKY 40V 3A AXIAL
SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Axial Lead Rectifier, Schottky, 40 V, 3A, DO-201AD, Pb-Free
Schottky Diodes & Rectifiers 3A 40V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBR340GOS-ND | 1072497-MBR340G | 280-MBR340G | MBR340G | MBR340G | 42K0014 | 70100116 | MBR340G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR340G | Schottky 3A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Axial Lead Rectifier, Schottky, 40 V, 3A, DO-201AD, Pb-Free | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) | ||||
| Life Cycle Stage | Active | Removed | ||||||
| Package | Axial | Bulk | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| RoHS Compliant | RoHS | RoHS |