Diode Schottky 40V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 883146-MBR340
Features: Diode Schottky 40 V 3A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR340
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Barrier Rectifier, 40 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG Product overview: MBR340 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR340 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBR340OS-ND | 883146-MBR340 | 280-MBR340 | MBR340 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR340 | Schottky 40 V 3.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Axial | Bulk | ||
| RoHS Compliant | RoHS |