3A 100V Schottky Rectifier, DO-201AD, Tape & Reel Product overview: MBR3100RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3100RLG can be used for catalog matching and distributor lookup.
Diode Schottky 100V 3A Through Hole Axial
Diode Schottky 100V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 022398-MBR3100RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A
Current - Reverse Leakage @ Vr: 600μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBR3100RL
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SR310 X0G; SR309 B0; SR309HA0;
Introduction Date: July 12, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 100V 3A AXIAL
DIODE SCHOTTKY 100V 3A AXIAL
SCHOTTKY RECTIFIER, 3A, 100V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A, 100V, DO-201AD, FULL REEL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3A 100V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-MBR3100RLG | MBR3100RLGOSTR-ND | 022398-MBR3100RLG | MBR3100RLG | MBR3100RLG | 10N9429 | MBR3100RLG |
| Product Name | Schottky 3A 100V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR3100RLG | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DO-201; DO-201AD | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AD | DO-201; DO-201AD | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |