onsemi Schottky 30 A 100 V 30A Diode and Rectifier MBR30H100MFST3G

Description
30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR30H100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR30H100MFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR30H100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR30H100MFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30 A 100 V 30A Diode and Rectifier
280-MBR30H100MFST3G
Schottky 30 A 100 V 30A Diode and Rectifier 280-MBR30H100MFST3G
30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR30H100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR30H100MFST3G can be used for catalog matching and distributor lookup.

30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR30H100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR30H100MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-MBR30H100MFST3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - 488-MBR30H100MFST3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Buy Now Datasheet
Single Diodes - 488-MBR30H100MFST3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30H100MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30H100MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR30H100MFST3G
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 30.0 A, 100 V SCHOTTKY DI

Rectifiers 30.0 A, 100 V SCHOTTKY DI

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-MBR30H100MFST3G 488-MBR30H100MFST3GTR-ND MBR30H100MFST3G MBR30H100MFST3G
Product Name Schottky 30 A 100 V 30A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Medium power Schottky barrier single diode - BAT760,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 18 amps
VRRM 1200 volts
View Details
Schottky Diodes & Rectifiers - 2467605 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details