Win Source Part Number: 1196288-MBR30H100MFS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 30 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MBR30H100MFST1GOSTR,
Base Product Number: MBR30H100
Product Status: Obsolete
Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)
30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR30H100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR30H100MFST1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 30A 5DFN
DIODE SCHOTTKY 100V 30A 5DFN
Schottky Diodes & Rectifiers 30.0 A, 100 V SCHOTTKY DI
SCHOTTKY RECTIFIER, 100V, 30A, POWERSO; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1196288-MBR30H100MFST1G | MBR30H100MFST1GOSTR-ND | 280-MBR30H100MFST1G | MBR30H100MFST1G | MBR30H100MFST1G | MBR30H100MFST1G | 50AC5362 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 30 A 100 V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 100V, 30A, Powerso; Repetitive Peak Reverse Voltage Onsemi |
| Package | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | PowerSO | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Life Cycle Stage | Removed |