Manufacturer: ON Semiconductor
Win Source Part Number: 925988-MBR3060RL
Features: Diode Schottky 60 V 3A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR3060
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
3A, 60V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 59-09, 2 PIN Product overview: MBR3060RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3060RL can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Through Hole Axial
DIODE SCHOTTKY 60V 3A AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 925988-MBR3060RL | 280-MBR3060RL | MBR3060RLOS-ND | MBR3060RL |
| Product Name | Diodes, Rectifiers - Single - MBR3060RL | 3A 60V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Axial | Tape and Reel | ||
| RoHS Compliant | RoHS | |||
| IO | 3 amps |