Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 022396-MBR3060PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 20A
Current - Reverse Leakage @ Vr: 5mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD (TO-3P)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR3060PT-E3/45; MBR3060PT_Q; MBR3060PT-F; MBR3060PT;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 900
DIODE ARRAY SCHOTTKY 60V TO247AD
DIODE ARR SCHOTT 60V 30A TO247AD
Schottky Diodes & Rectifiers 33 amp Rectifiers Schottky Barrier
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:750mV RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 022396-MBR3060PT | MBR3060PT | MBR3060PT | MBR3060PT | 58K8949 |
| Product Name | Diodes, Rectifiers - Arrays - MBR3060PT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier Common Cathode 30A To-247Ad; Repetitive Peak Reverse Voltage Onsemi |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Active | |||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | |
| VR | 60 volts | 60 volts | |||
| IR | 5 mA | 5 mA |