onsemi Diode Arrays MBR3045ST

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR3045ST-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR3045ST-ND
Diode Arrays MBR3045ST-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR3045ST - 925987-MBR3045ST - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3045ST
925987-MBR3045ST
Diodes, Rectifiers - Arrays - MBR3045ST 925987-MBR3045ST
Manufacturer: ON Semiconductor Win Source Part Number: 925987-MBR3045ST Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MBR3045 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 925987-MBR3045ST
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR3045
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
15A 45V 221A Diode and Rectifier
286-MBR3045ST
15A 45V 221A Diode and Rectifier 286-MBR3045ST
15A, 45V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR3045ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045ST can be used for catalog matching and distributor lookup.

15A, 45V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, CASE 221A-09, 3 PIN Product overview: MBR3045ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3045ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3045ST
Discrete Semiconductor Products - Diodes - Rectifiers MBR3045ST
DIODE ARR SCHOTT 45V 15A TO220

DIODE ARR SCHOTT 45V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MBR3045ST-ND 925987-MBR3045ST 286-MBR3045ST MBR3045ST
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR3045ST 15A 45V 221A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Rail/Tube TO-220
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data